Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Ball 5.5 CFM (0.154m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1274-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 5.5 SCFM (9.35 m³/hr) |
| Maximum Static Pressure | 0.1060 in H2O (0.1980 Torr) |
| Maximum Sound Level | 22 dbA |
| Nominal Voltage | 12 volts |