Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB03505HA-CF00

Description
Fan Tubeaxial 5VDC Square - 35mm L x 35mm H Ball 5.5 CFM (0.154m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 35mm L x 35mm H Ball 5.5 CFM (0.154m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-AFB03505HA-CF00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-AFB03505HA-CF00-ND
DC Brushless Fans (BLDC) 603-AFB03505HA-CF00-ND
Fan Tubeaxial 5VDC Square - 35mm L x 35mm H Ball 5.5 CFM (0.154m³/min) 3 Wire Leads

Fan Tubeaxial 5VDC Square - 35mm L x 35mm H Ball 5.5 CFM (0.154m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 35Mm, 5Vdc, 5.5Cfm, 22Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7128 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 35Mm, 5Vdc, 5.5Cfm, 22Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7128
Axial Fan, 35Mm, 5Vdc, 5.5Cfm, 22Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7128
AXIAL FAN, 35MM, 5VDC, 5.5CFM, 22DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:5.5CFM; Noise Rating:22dBA; Power Rating:700mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 35MM, 5VDC, 5.5CFM, 22DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:5.5CFM; Noise Rating:22dBA; Power Rating:700mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-AFB03505HA-CF00-ND 77AH7128
Product Name DC Brushless Fans (BLDC) Axial Fan, 35Mm, 5Vdc, 5.5Cfm, 22Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.5 SCFM (9.35 m³/hr) 5.5 SCFM (9.35 m³/hr)
Maximum Static Pressure 0.1060 in H2O (0.1980 Torr)
Maximum Sound Level 22 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20902420550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Axial Fans - 1759828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1000 SCFM (1699 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details