Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Ball 3.5 CFM (0.098m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1270-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 3.5 SCFM (5.95 m³/hr) |
| Maximum Static Pressure | 0.1000 in H2O (0.1868 Torr) |
| Maximum Sound Level | 25 dbA |
| Nominal Voltage | 5 volts |