Delta Electronics (Americas) Axial Fan, 25Mm, 12Vdc, 2.4Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans AFB02512HHAYBJ

Description
AXIAL FAN, 25MM, 12VDC, 2.4CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:2.4CFM; Noise Rating:28dBA; Power Rating:960mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 25MM, 12VDC, 2.4CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:2.4CFM; Noise Rating:28dBA; Power Rating:960mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 25Mm, 12Vdc, 2.4Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7127 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 25Mm, 12Vdc, 2.4Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7127
Axial Fan, 25Mm, 12Vdc, 2.4Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7127
AXIAL FAN, 25MM, 12VDC, 2.4CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:2.4CFM; Noise Rating:28dBA; Power Rating:960mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 25MM, 12VDC, 2.4CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:2.4CFM; Noise Rating:28dBA; Power Rating:960mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 77AH7127
Product Name Axial Fan, 25Mm, 12Vdc, 2.4Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.4 SCFM (4.08 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Fans - Q565-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19 SCFM (32.29 m³/hr)
Maximum Static Pressure 0.1180 in H2O (0.2205 Torr)
View Details
3 suppliers
4010-7 Series 0.75 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010H05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1441 to ? in H2O (0.2692 to ? Torr)
Maximum Sound Level 28.29 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details