Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Ball 2.4 CFM (0.067m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-AFB02512HHA-CF00-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 2.4 SCFM (4.08 m³/hr) |
| Maximum Static Pressure | 0.3000 in H2O (0.5605 Torr) |
| Maximum Sound Level | 28 dbA |
| Nominal Voltage | 12 volts |