Delta Electronics (Americas) AC DC Converters - AA04S1200A AA04S1200A

Description
Manufacturer: Delta Electronics Win Source Part Number: 909095-AA04S1200A Series: AA04S (4W) Operating Temperature Range: -25°C ~ 60°C (With Derating) Features: Enclosed AC DC Converters 1 Uitgang 12V - - - 333mA 85 ~ 264 VAC, 120 ~ 370 VDC Input Package: Box Package: 7-DIP Module, 6 Leads Mounting: Through Hole Family Name: AA04S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.6018
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 909095-AA04S1200A Series: AA04S (4W) Operating Temperature Range: -25°C ~ 60°C (With Derating) Features: Enclosed AC DC Converters 1 Uitgang 12V - - - 333mA 85 ~ 264 VAC, 120 ~ 370 VDC Input Package: Box Package: 7-DIP Module, 6 Leads Mounting: Through Hole Family Name: AA04S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.6018
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - AA04S1200A - 909095-AA04S1200A - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - AA04S1200A
909095-AA04S1200A
AC DC Converters - AA04S1200A 909095-AA04S1200A
Manufacturer: Delta Electronics Win Source Part Number: 909095-AA04S1200A Series: AA04S (4W) Operating Temperature Range: -25°C ~ 60°C (With Derating) Features: Enclosed AC DC Converters 1 Uitgang 12V - - - 333mA 85 ~ 264 VAC, 120 ~ 370 VDC Input Package: Box Package: 7-DIP Module, 6 Leads Mounting: Through Hole Family Name: AA04S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.6018

Manufacturer: Delta Electronics
Win Source Part Number: 909095-AA04S1200A
Series: AA04S (4W)
Operating Temperature Range: -25°C ~ 60°C (With Derating)
Features: Enclosed AC DC Converters 1 Uitgang 12V - - - 333mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Package: Box
Package: 7-DIP Module, 6 Leads
Mounting: Through Hole
Family Name: AA04S
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.6018

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 909095-AA04S1200A
Product Name AC DC Converters - AA04S1200A
Package Type DIP; Other; 7-DIP Module, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5696N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - RMS to DC Converters - AD737ARZ - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Input Voltage 2.8 to ? volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details