Manufacturer: Delta Electronics
Win Source Part Number: 909094-AA04S0500A
Series: AA04S (4W)
Operating Temperature Range: -25°C ~ 60°C (With Derating)
Features: Enclosed AC DC Converters 1 Uitgang 5V - - - 800mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Package: Box
Package: 7-DIP Module, 6 Leads
Mounting: Through Hole
Family Name: AA04S
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.6001
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 909094-AA04S0500A |
| Product Name | AC DC Converters - AA04S0500A |
| Package Type | DIP; Other; 7-DIP Module, 6 Leads |