Delta Electronics (Americas) AC DC Converters - AA04S0300A AA04S0300A

Description
Manufacturer: Delta Electronics Win Source Part Number: 909093-AA04S0300A Series: AA04S (4W) Operating Temperature Range: -25°C ~ 60°C (With Derating) Features: Enclosed AC DC Converters 1 Uitgang 3.3V - - - 1.2A 85 ~ 264 VAC, 120 ~ 370 VDC Input Package: Box Package: 7-DIP Module, 6 Leads Mounting: Through Hole Family Name: AA04S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.6018
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 909093-AA04S0300A Series: AA04S (4W) Operating Temperature Range: -25°C ~ 60°C (With Derating) Features: Enclosed AC DC Converters 1 Uitgang 3.3V - - - 1.2A 85 ~ 264 VAC, 120 ~ 370 VDC Input Package: Box Package: 7-DIP Module, 6 Leads Mounting: Through Hole Family Name: AA04S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.6018
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - AA04S0300A - 909093-AA04S0300A - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - AA04S0300A
909093-AA04S0300A
AC DC Converters - AA04S0300A 909093-AA04S0300A
Manufacturer: Delta Electronics Win Source Part Number: 909093-AA04S0300A Series: AA04S (4W) Operating Temperature Range: -25°C ~ 60°C (With Derating) Features: Enclosed AC DC Converters 1 Uitgang 3.3V - - - 1.2A 85 ~ 264 VAC, 120 ~ 370 VDC Input Package: Box Package: 7-DIP Module, 6 Leads Mounting: Through Hole Family Name: AA04S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.6018

Manufacturer: Delta Electronics
Win Source Part Number: 909093-AA04S0300A
Series: AA04S (4W)
Operating Temperature Range: -25°C ~ 60°C (With Derating)
Features: Enclosed AC DC Converters 1 Uitgang 3.3V - - - 1.2A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Package: Box
Package: 7-DIP Module, 6 Leads
Mounting: Through Hole
Family Name: AA04S
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.6018

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 909093-AA04S0300A
Product Name AC DC Converters - AA04S0300A
Package Type DIP; Other; 7-DIP Module, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3565P - 204978-ICE3A3565P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 170 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5590N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details