Delta Electronics (Americas) Filters - Power Line Filter Modules 42TDVST2

Description
Win Source Part Number: 1355303-42TDVST2 Category: Filters - Power Line Filter Modules Temperature Range - Operating: -25°C ~ 100°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: TDV Package: Box Product Status: Active Mounting Type: Chassis Mount HTSUS: 8548.00.0000 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 600µH Configuration: Single Stage Termination Style: Terminal Block Approval Agency: cURus, ENEC, SEMKO Filter Type: Three Phase (Delta) Current: 42 A Voltage - Rated AC: 480V Frequency - Operating: 50/60Hz
Request a Quote Datasheet
Description
Win Source Part Number: 1355303-42TDVST2 Category: Filters - Power Line Filter Modules Temperature Range - Operating: -25°C ~ 100°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: TDV Package: Box Product Status: Active Mounting Type: Chassis Mount HTSUS: 8548.00.0000 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 600µH Configuration: Single Stage Termination Style: Terminal Block Approval Agency: cURus, ENEC, SEMKO Filter Type: Three Phase (Delta) Current: 42 A Voltage - Rated AC: 480V Frequency - Operating: 50/60Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Power Line Filter Modules - 42TDVST2 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Power Line Filter Modules
42TDVST2
Filters - Power Line Filter Modules 42TDVST2
Win Source Part Number: 1355303-42TDVST2 Category: Filters - Power Line Filter Modules Temperature Range - Operating: -25°C ~ 100°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: TDV Package: Box Product Status: Active Mounting Type: Chassis Mount HTSUS: 8548.00.0000 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 600µH Configuration: Single Stage Termination Style: Terminal Block Approval Agency: cURus, ENEC, SEMKO Filter Type: Three Phase (Delta) Current: 42 A Voltage - Rated AC: 480V Frequency - Operating: 50/60Hz

Win Source Part Number: 1355303-42TDVST2
Category: Filters - Power Line Filter Modules
Temperature Range - Operating: -25°C ~ 100°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: TDV
Package: Box
Product Status: Active
Mounting Type: Chassis Mount
HTSUS: 8548.00.0000
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 600µH
Configuration: Single Stage
Termination Style: Terminal Block
Approval Agency: cURus, ENEC, SEMKO
Filter Type: Three Phase (Delta)
Current: 42 A
Voltage - Rated AC: 480V
Frequency - Operating: 50/60Hz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category EMI Filters and RFI Filters
Product Number 42TDVST2
Product Name Filters - Power Line Filter Modules
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus, ENEC, SEMKO
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/filter, 2A, Qc; Connector Type Schurter - 69AC4208 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 2 amps
View Details
Power Line EMC Filters - RTHN-5200 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers