Delta Electronics (Americas) Filters - Power Line Filter Modules 36TDT2

Description
Win Source Part Number: 1337292-36TDT2 Category: Filters - Power Line Filter Modules Series: TDT Termination Style: Terminal Block Package: Box Applications: General Purpose Inductance: 1.3mH Standard Package: 5 Configuration: Single Stage Filter Type: Three Phase (Delta) Voltage - Rated AC: 480V Frequency - Operating: 50/60Hz Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Delta Electronics
Request a Quote Datasheet
Description
Win Source Part Number: 1337292-36TDT2 Category: Filters - Power Line Filter Modules Series: TDT Termination Style: Terminal Block Package: Box Applications: General Purpose Inductance: 1.3mH Standard Package: 5 Configuration: Single Stage Filter Type: Three Phase (Delta) Voltage - Rated AC: 480V Frequency - Operating: 50/60Hz Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Delta Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Power Line Filter Modules - 36TDT2 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Power Line Filter Modules
36TDT2
Filters - Power Line Filter Modules 36TDT2
Win Source Part Number: 1337292-36TDT2 Category: Filters - Power Line Filter Modules Series: TDT Termination Style: Terminal Block Package: Box Applications: General Purpose Inductance: 1.3mH Standard Package: 5 Configuration: Single Stage Filter Type: Three Phase (Delta) Voltage - Rated AC: 480V Frequency - Operating: 50/60Hz Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Delta Electronics

Win Source Part Number: 1337292-36TDT2
Category: Filters - Power Line Filter Modules
Series: TDT
Termination Style: Terminal Block
Package: Box
Applications: General Purpose
Inductance: 1.3mH
Standard Package: 5
Configuration: Single Stage
Filter Type: Three Phase (Delta)
Voltage - Rated AC: 480V
Frequency - Operating: 50/60Hz
Mounting Type: Chassis Mount
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Delta Electronics

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category EMI Filters and RFI Filters
Product Number 36TDT2
Product Name Filters - Power Line Filter Modules
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2006L - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
IEC Filters - 2378660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 174-15KEBS6AFPDDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details