Delta Electronics (Americas) Fixed Inductors 1210HS-561EKFS

Description
560nH Unshielded Wirewound Inductor 530mA 250mOhm 1210 (3225 Metric)
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 530mA 250mOhm 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1210HS-561EKFSTR-ND - DigiKey
Thief River Falls, MN, United States
560nH Unshielded Wirewound Inductor 530mA 250mOhm 1210 (3225 Metric)

560nH Unshielded Wirewound Inductor 530mA 250mOhm 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1210HS-561EKFSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J393JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details
Common Mode Chokes - 1730177 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details