Delta Electronics (Americas) Fixed Inductors 1210HS-473EKFS

Description
47µH Unshielded Wirewound Inductor 100mA 4.3Ohm 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 100mA 4.3Ohm 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1018-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1018-1-ND
Fixed Inductors 2035-1018-1-ND
47µH Unshielded Wirewound Inductor 100mA 4.3Ohm 1210 (3225 Metric)

47µH Unshielded Wirewound Inductor 100mA 4.3Ohm 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1018-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1018-6-ND
Fixed Inductors 2035-1018-6-ND
47µH Unshielded Wirewound Inductor 100mA 4.3Ohm 1210 (3225 Metric)

47µH Unshielded Wirewound Inductor 100mA 4.3Ohm 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1018-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1018-2-ND
Fixed Inductors 2035-1018-2-ND
47µH Unshielded Wirewound Inductor 100mA 4.3Ohm 1210 (3225 Metric)

47µH Unshielded Wirewound Inductor 100mA 4.3Ohm 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1018-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047C4R7MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567660 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.2200 microH
DCR 3.7 ohms
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-561 0402AF-561XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details