Delta Electronics (Americas) Fixed Inductors 1210HS-393EJFS

Description
39µH Unshielded Wirewound Inductor 110mA 3.9Ohm 1210 (3225 Metric)
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 110mA 3.9Ohm 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1014-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1014-6-ND
Fixed Inductors 2035-1014-6-ND
39µH Unshielded Wirewound Inductor 110mA 3.9Ohm 1210 (3225 Metric)

39µH Unshielded Wirewound Inductor 110mA 3.9Ohm 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1014-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1014-2-ND
Fixed Inductors 2035-1014-2-ND
39µH Unshielded Wirewound Inductor 110mA 3.9Ohm 1210 (3225 Metric)

39µH Unshielded Wirewound Inductor 110mA 3.9Ohm 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1014-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1014-1-ND
Fixed Inductors 2035-1014-1-ND
39µH Unshielded Wirewound Inductor 110mA 3.9Ohm 1210 (3225 Metric)

39µH Unshielded Wirewound Inductor 110mA 3.9Ohm 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1014-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1676962-7 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 330 microH
View Details
Surface Mount Inductors - 2469819 - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 600 milliamps
Standards and Certifications RoHS
View Details
SMD 0.1uH 250MHz Inductor and Choke - 71-0402CS-R10XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details