Delta Electronics (Americas) Fixed Inductors 1210HS-223EJFS

Description
22µH Unshielded Wirewound Inductor 150mA 2.8Ohm 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 150mA 2.8Ohm 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1210HS-223EJFSTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 150mA 2.8Ohm 1210 (3225 Metric)

22µH Unshielded Wirewound Inductor 150mA 2.8Ohm 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1034568-1210HS-223EJFS
Inductors, Coils, Chokes - Fixed Inductors 1034568-1210HS-223EJFS
Win Source Part Number: 1034568-1210HS-223EJ FS Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1210HS Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 22 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 25 @ 2.52MHz Frequency - Self Resonant: 25MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 2.8Ohm Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Delta Electronics/Componen ts Other Names: 1210HS-223EJFS-ND,20 35-1210HS-223EJFSDKR ,2035-1210HS-223EJFS CT,2035-1210HS-223EJ FSTR Product Status: Obsolete

Win Source Part Number: 1034568-1210HS-223EJFS
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 1210HS
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 22 µH
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 25 @ 2.52MHz
Frequency - Self Resonant: 25MHz
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 2.8Ohm
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Delta Electronics/Components
Other Names: 1210HS-223EJFS-ND,2035-1210HS-223EJFSDKR,2035-1210HS-223EJFSCT,2035-1210HS-223EJFSTR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2035-1210HS-223EJFSTR-ND 1034568-1210HS-223EJFS
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N7 0201DS-8N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CME2425-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-3127-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details