Delta Electronics (Americas) Fixed Inductors 1210HS-222EKFS

Description
2.2µH Unshielded Wirewound Inductor 370mA 800mOhm 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 370mA 800mOhm 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1210HS-222EKFSTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 370mA 800mOhm 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 370mA 800mOhm 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1210HS-222EKFSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0603CS-R12XGLW TR - ERSAELECTRONICS PTE. LTD.
Specs
Packing Method Bulk
View Details
Surface Mount Inductors - 1858252P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 1600 milliamps
Standards and Certifications RoHS
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-8N2 0201CT-8N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details