Delta Electronics (Americas) Fixed Inductors 1210HS-183EKFS

Description
18µH Unshielded Wirewound Inductor 165mA 2.5Ohm 1210 (3225 Metric)
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 165mA 2.5Ohm 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1210HS-183EKFSTR-ND - DigiKey
Thief River Falls, MN, United States
18µH Unshielded Wirewound Inductor 165mA 2.5Ohm 1210 (3225 Metric)

18µH Unshielded Wirewound Inductor 165mA 2.5Ohm 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1210HS-183EKFSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers