10µH Unshielded Wirewound Inductor 190mA 1.8Ohm 1210 (3225 Metric)
Manufacturer: Delta Electronics
Win Source Part Number: 853858-1210HS-103EJF
Series: 1210HS
Features: 10 µH Inductor 190 mA
Package: Reel - TR
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 2035-1210HS-103EJFST
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2035-1210HS-103EJFSTR-ND | 853858-1210HS-103EJFS |
| Product Name | Fixed Inductors | Fixed Inductors - 1210HS-103EJFS |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) |