Delta Electronics (Americas) Inductors, Coils, Chokes - Fixed Inductors 1206HS-820EKTS

Description
Win Source Part Number: 1063507-1206HS-820EK TS Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1206HS Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 82 nH Height - Seated (Max): 0.060" (1.52mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ceramic Q @ Freq: 55 @ 300MHz Frequency - Self Resonant: 1.2GHz Package / Case: 1206 (3216 Metric) DC Resistance (DCR): 210mOhm Supplier Device Package: 1206 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.140" L x 0.085" W (3.56mm x 2.16mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 920 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Delta Electronics/Componen ts Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1063507-1206HS-820EK TS Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1206HS Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 82 nH Height - Seated (Max): 0.060" (1.52mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ceramic Q @ Freq: 55 @ 300MHz Frequency - Self Resonant: 1.2GHz Package / Case: 1206 (3216 Metric) DC Resistance (DCR): 210mOhm Supplier Device Package: 1206 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.140" L x 0.085" W (3.56mm x 2.16mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 920 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Delta Electronics/Componen ts Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1063507-1206HS-820EKTS
Inductors, Coils, Chokes - Fixed Inductors 1063507-1206HS-820EKTS
Win Source Part Number: 1063507-1206HS-820EK TS Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1206HS Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 82 nH Height - Seated (Max): 0.060" (1.52mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ceramic Q @ Freq: 55 @ 300MHz Frequency - Self Resonant: 1.2GHz Package / Case: 1206 (3216 Metric) DC Resistance (DCR): 210mOhm Supplier Device Package: 1206 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.140" L x 0.085" W (3.56mm x 2.16mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 920 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Delta Electronics/Componen ts Product Status: Obsolete

Win Source Part Number: 1063507-1206HS-820EKTS
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 1206HS
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 82 nH
Height - Seated (Max): 0.060" (1.52mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ceramic
Q @ Freq: 55 @ 300MHz
Frequency - Self Resonant: 1.2GHz
Package / Case: 1206 (3216 Metric)
DC Resistance (DCR): 210mOhm
Supplier Device Package: 1206
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.140" L x 0.085" W (3.56mm x 2.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 920 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Delta Electronics/Components
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1063507-1206HS-820EKTS
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N4 0201DS-2N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 70
View Details