Delta Electronics (Americas) Inductors, Coils, Chokes - Fixed Inductors 1206HS-221EKTS

Description
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 1329330-1206HS-221EK TS Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.140" L x 0.085" W (3.56mm x 2.16mm) Inductance: 220 nH Height - Seated (Max): 0.060" (1.52mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ceramic Q @ Freq: 55 @ 300MHz Frequency - Self Resonant: 760MHz DC Resistance (DCR): 500mOhm Supplier Device Package: 1206 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 670 mA Inductance Frequency - Test: 50 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 1329330-1206HS-221EK TS Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.140" L x 0.085" W (3.56mm x 2.16mm) Inductance: 220 nH Height - Seated (Max): 0.060" (1.52mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ceramic Q @ Freq: 55 @ 300MHz Frequency - Self Resonant: 760MHz DC Resistance (DCR): 500mOhm Supplier Device Package: 1206 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 670 mA Inductance Frequency - Test: 50 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329330-1206HS-221EKTS - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329330-1206HS-221EKTS
Inductors, Coils, Chokes - Fixed Inductors 1329330-1206HS-221EKTS
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 1329330-1206HS-221EK TS Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.140" L x 0.085" W (3.56mm x 2.16mm) Inductance: 220 nH Height - Seated (Max): 0.060" (1.52mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ceramic Q @ Freq: 55 @ 300MHz Frequency - Self Resonant: 760MHz DC Resistance (DCR): 500mOhm Supplier Device Package: 1206 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 670 mA Inductance Frequency - Test: 50 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Delta Electronics/Components
Win Source Part Number: 1329330-1206HS-221EKTS
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.140" L x 0.085" W (3.56mm x 2.16mm)
Inductance: 220 nH
Height - Seated (Max): 0.060" (1.52mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Ceramic
Q @ Freq: 55 @ 300MHz
Frequency - Self Resonant: 760MHz
DC Resistance (DCR): 500mOhm
Supplier Device Package: 1206
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 670 mA
Inductance Frequency - Test: 50 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1329330-1206HS-221EKTS
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data