Delta Electronics (Americas) Filters - Power Line Filter Modules 10DBAG5

Description
Win Source Part Number: 1034349-10DBAG5 Category: Filters>Power Line Filter Modules Series: DB Termination Style: Quick Connect Package: Box Applications: General Purpose Inductance: 1.5mH Standard Package: 84 Configuration: Single Stage Filter Type: Single Phase Current: 10 A Voltage - Rated AC: 115V, 250V Frequency - Operating: 50/60Hz Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Delta Electronics Other Names: 603-1662 Approval Agency: CSA, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1034349-10DBAG5 Category: Filters>Power Line Filter Modules Series: DB Termination Style: Quick Connect Package: Box Applications: General Purpose Inductance: 1.5mH Standard Package: 84 Configuration: Single Stage Filter Type: Single Phase Current: 10 A Voltage - Rated AC: 115V, 250V Frequency - Operating: 50/60Hz Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Delta Electronics Other Names: 603-1662 Approval Agency: CSA, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Power Line Filter Modules - 1034349-10DBAG5 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Power Line Filter Modules
1034349-10DBAG5
Filters - Power Line Filter Modules 1034349-10DBAG5
Win Source Part Number: 1034349-10DBAG5 Category: Filters>Power Line Filter Modules Series: DB Termination Style: Quick Connect Package: Box Applications: General Purpose Inductance: 1.5mH Standard Package: 84 Configuration: Single Stage Filter Type: Single Phase Current: 10 A Voltage - Rated AC: 115V, 250V Frequency - Operating: 50/60Hz Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Delta Electronics Other Names: 603-1662 Approval Agency: CSA, UR, VDE

Win Source Part Number: 1034349-10DBAG5
Category: Filters>Power Line Filter Modules
Series: DB
Termination Style: Quick Connect
Package: Box
Applications: General Purpose
Inductance: 1.5mH
Standard Package: 84
Configuration: Single Stage
Filter Type: Single Phase
Current: 10 A
Voltage - Rated AC: 115V, 250V
Frequency - Operating: 50/60Hz
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Delta Electronics
Other Names: 603-1662
Approval Agency: CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1034349-10DBAG5
Product Name Filters - Power Line Filter Modules
Unlock Full Specs
to access all available technical data