Delta Electronics (Americas) Fixed Inductors 0805CT-680EGTS

Description
68nH Unshielded Wirewound Inductor 500mA 400mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 500mA 400mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1158-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1158-6-ND
Fixed Inductors 2035-1158-6-ND
68nH Unshielded Wirewound Inductor 500mA 400mOhm 0805 (2012 Metric)

68nH Unshielded Wirewound Inductor 500mA 400mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1158-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1158-1-ND
Fixed Inductors 2035-1158-1-ND
68nH Unshielded Wirewound Inductor 500mA 400mOhm 0805 (2012 Metric)

68nH Unshielded Wirewound Inductor 500mA 400mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1158-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1158-2-ND
Fixed Inductors 2035-1158-2-ND
68nH Unshielded Wirewound Inductor 500mA 400mOhm 0805 (2012 Metric)

68nH Unshielded Wirewound Inductor 500mA 400mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1158-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers