Delta Electronics (Americas) Fixed Inductors 0805CT-4N7EJTS

Description
4.7nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1153-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1153-6-ND
Fixed Inductors 2035-1153-6-ND
4.7nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)

4.7nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1153-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1153-1-ND
Fixed Inductors 2035-1153-1-ND
4.7nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)

4.7nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1153-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1153-2-ND
Fixed Inductors 2035-1153-2-ND
4.7nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)

4.7nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1153-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J682JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-561 0402AF-561XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details