Delta Electronics (Americas) Fixed Inductors 0805CT-270EJTS

Description
27nH Unshielded Wirewound Inductor 600mA 230mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 600mA 230mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1140-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1140-2-ND
Fixed Inductors 2035-1140-2-ND
27nH Unshielded Wirewound Inductor 600mA 230mOhm 0805 (2012 Metric)

27nH Unshielded Wirewound Inductor 600mA 230mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1140-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1140-1-ND
Fixed Inductors 2035-1140-1-ND
27nH Unshielded Wirewound Inductor 600mA 230mOhm 0805 (2012 Metric)

27nH Unshielded Wirewound Inductor 600mA 230mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1140-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N0 0402DC-3N0XJRW , 0402DC-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details