Delta Electronics (Americas) Fixed Inductors 0805CT-153EKFS

Description
15µH Unshielded Wirewound Inductor 300mA 5Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 300mA 5Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CT-153EKFSTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 300mA 5Ohm 0805 (2012 Metric)

15µH Unshielded Wirewound Inductor 300mA 5Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CT-153EKFSCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 300mA 5Ohm 0805 (2012 Metric)

15µH Unshielded Wirewound Inductor 300mA 5Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0805CT-153EKFSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3153-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details