Delta Electronics (Americas) Fixed Inductors 0805CT-121EGTS

Description
120nH Unshielded Wirewound Inductor 300mA 680mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 300mA 680mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1123-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1123-2-ND
Fixed Inductors 2035-1123-2-ND
120nH Unshielded Wirewound Inductor 300mA 680mOhm 0805 (2012 Metric)

120nH Unshielded Wirewound Inductor 300mA 680mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1123-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1123-1-ND
Fixed Inductors 2035-1123-1-ND
120nH Unshielded Wirewound Inductor 300mA 680mOhm 0805 (2012 Metric)

120nH Unshielded Wirewound Inductor 300mA 680mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1123-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624097-9 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N5 016008C-2N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details