Delta Electronics (Americas) Fixed Inductors 0805CT-102EJTS

Description
1µH Unshielded Wirewound Inductor 170mA 3.5Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 170mA 3.5Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1118-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1118-1-ND
Fixed Inductors 2035-1118-1-ND
1µH Unshielded Wirewound Inductor 170mA 3.5Ohm 0805 (2012 Metric)

1µH Unshielded Wirewound Inductor 170mA 3.5Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1118-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1118-2-ND
Fixed Inductors 2035-1118-2-ND
1µH Unshielded Wirewound Inductor 170mA 3.5Ohm 0805 (2012 Metric)

1µH Unshielded Wirewound Inductor 170mA 3.5Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1118-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1118-6-ND
Fixed Inductors 2035-1118-6-ND
1µH Unshielded Wirewound Inductor 170mA 3.5Ohm 0805 (2012 Metric)

1µH Unshielded Wirewound Inductor 170mA 3.5Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1118-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-36274532265R6KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-12N 0402CS-12NXJRW , 0402CS-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details