Delta Electronics (Americas) Fixed Inductors 0805CS-911EJTS

Description
910nH Unshielded Wirewound Inductor 170mA 1.9Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
910nH Unshielded Wirewound Inductor 170mA 1.9Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1330-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1330-2-ND
Fixed Inductors 2035-1330-2-ND
910nH Unshielded Wirewound Inductor 170mA 1.9Ohm 0805 (2012 Metric)

910nH Unshielded Wirewound Inductor 170mA 1.9Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1330-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1330-1-ND
Fixed Inductors 2035-1330-1-ND
910nH Unshielded Wirewound Inductor 170mA 1.9Ohm 0805 (2012 Metric)

910nH Unshielded Wirewound Inductor 170mA 1.9Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1330-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2102SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N2 0201DS-8N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1620250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Lead Style Axial; Axial
View Details