Delta Electronics (Americas) Fixed Inductors 0805CS-910EJTS

Description
91nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
91nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1327-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1327-2-ND
Fixed Inductors 2035-1327-2-ND
91nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)

91nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1327-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1327-1-ND
Fixed Inductors 2035-1327-1-ND
91nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)

91nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329346-0805CS-910EJTS - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329346-0805CS-910EJTS
Inductors, Coils, Chokes - Fixed Inductors 1329346-0805CS-910EJTS
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 1329346-0805CS-910EJ TS Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.090" L x 0.071" W (2.29mm x 1.80mm) Inductance: 91 nH Height - Seated (Max): 0.061" (1.55mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 65 @ 500MHz Frequency - Self Resonant: 1.2GHz DC Resistance (DCR): 480mOhm Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 150 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 2035-1327-6,2035-132 7-1,2035-1327-2,0805 CS-910EJTS-ND Base Product Number: 0805CS RoHS Status: ROHS3 Compliant

Manufacturer: Delta Electronics/Components
Win Source Part Number: 1329346-0805CS-910EJTS
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.090" L x 0.071" W (2.29mm x 1.80mm)
Inductance: 91 nH
Height - Seated (Max): 0.061" (1.55mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 65 @ 500MHz
Frequency - Self Resonant: 1.2GHz
DC Resistance (DCR): 480mOhm
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 150 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 2035-1327-6,2035-1327-1,2035-1327-2,0805CS-910EJTS-ND
Base Product Number: 0805CS
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2035-1327-2-ND 1329346-0805CS-910EJTS
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 50
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details