Delta Electronics (Americas) Fixed Inductors 0805CS-821EJTS

Description
820nH Unshielded Wirewound Inductor 180mA 2.35Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 180mA 2.35Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1320-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1320-2-ND
Fixed Inductors 2035-1320-2-ND
820nH Unshielded Wirewound Inductor 180mA 2.35Ohm 0805 (2012 Metric)

820nH Unshielded Wirewound Inductor 180mA 2.35Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1320-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1320-1-ND
Fixed Inductors 2035-1320-1-ND
820nH Unshielded Wirewound Inductor 180mA 2.35Ohm 0805 (2012 Metric)

820nH Unshielded Wirewound Inductor 180mA 2.35Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1320-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data