820nH Unshielded Wirewound Inductor 180mA 2.35Ohm 0805 (2012 Metric)
820nH Unshielded Wirewound Inductor 180mA 2.35Ohm 0805 (2012 Metric)
Manufacturer: Delta Electronics/Componen
Win Source Part Number: 721282-0805CS-821EGT
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 820nH
Tolerance: ±2%
Material - Core: Ceramic
Frequency - Self Resonant: 200MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.35Ohm
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 0805
Height - Seated (Maximum): 0.061" (1.55mm)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.090" L x 0.071" W
Q at Freq: 23 at 50MHz
Current Rating (Amps): 180mA
Inductance Frequency - Test: 25MHz
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2035-0805CS-821EGTSCT-ND | 721282-0805CS-821EGTS |
| Product Name | Fixed Inductors | Fixed Inductors - 0805CS-821EGTS |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ceramic; Drum Core, Wirewound | Ceramic |
| Configuration | Fixed | |
| Inductance Tolerance | 2 (+/- %) |