Delta Electronics (Americas) Fixed Inductors 0805CS-7N5EKTS

Description
7.5nH Unshielded Wirewound Inductor 600mA 140mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
7.5nH Unshielded Wirewound Inductor 600mA 140mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1315-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1315-1-ND
Fixed Inductors 2035-1315-1-ND
7.5nH Unshielded Wirewound Inductor 600mA 140mOhm 0805 (2012 Metric)

7.5nH Unshielded Wirewound Inductor 600mA 140mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1315-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1315-2-ND
Fixed Inductors 2035-1315-2-ND
7.5nH Unshielded Wirewound Inductor 600mA 140mOhm 0805 (2012 Metric)

7.5nH Unshielded Wirewound Inductor 600mA 140mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1315-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176737-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0011 microH
View Details
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - 486-5736-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers