Delta Electronics (Americas) Fixed Inductors 0805CS-751EJTS

Description
750nH Unshielded Wirewound Inductor 180mA 2.3Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
750nH Unshielded Wirewound Inductor 180mA 2.3Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1312-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1312-2-ND
Fixed Inductors 2035-1312-2-ND
750nH Unshielded Wirewound Inductor 180mA 2.3Ohm 0805 (2012 Metric)

750nH Unshielded Wirewound Inductor 180mA 2.3Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1312-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1312-1-ND
Fixed Inductors 2035-1312-1-ND
750nH Unshielded Wirewound Inductor 180mA 2.3Ohm 0805 (2012 Metric)

750nH Unshielded Wirewound Inductor 180mA 2.3Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1312-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1312-6-ND
Fixed Inductors 2035-1312-6-ND
750nH Unshielded Wirewound Inductor 180mA 2.3Ohm 0805 (2012 Metric)

750nH Unshielded Wirewound Inductor 180mA 2.3Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1312-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N8 0201DS-3N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details