Delta Electronics (Americas) Fixed Inductors 0805CS-720EKTS

Description
72nH Unshielded Wirewound Inductor 500mA 400mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
72nH Unshielded Wirewound Inductor 500mA 400mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1310-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1310-1-ND
Fixed Inductors 2035-1310-1-ND
72nH Unshielded Wirewound Inductor 500mA 400mOhm 0805 (2012 Metric)

72nH Unshielded Wirewound Inductor 500mA 400mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1310-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1310-2-ND
Fixed Inductors 2035-1310-2-ND
72nH Unshielded Wirewound Inductor 500mA 400mOhm 0805 (2012 Metric)

72nH Unshielded Wirewound Inductor 500mA 400mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1310-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-4N7 0201HT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 1234268 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 10000 milliamps
View Details