Delta Electronics (Americas) Fixed Inductors 0805CS-6N8EKTS

Description
6.8nH Unshielded Wirewound Inductor 600mA 110mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Wirewound Inductor 600mA 110mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1307-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1307-1-ND
Fixed Inductors 2035-1307-1-ND
6.8nH Unshielded Wirewound Inductor 600mA 110mOhm 0805 (2012 Metric)

6.8nH Unshielded Wirewound Inductor 600mA 110mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1307-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1307-2-ND
Fixed Inductors 2035-1307-2-ND
6.8nH Unshielded Wirewound Inductor 600mA 110mOhm 0805 (2012 Metric)

6.8nH Unshielded Wirewound Inductor 600mA 110mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1307-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A104667CT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Storage Choke, fully potted resin - DS - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 1000 microH
View Details
Fixed Inductors - FIT80-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details