Delta Electronics (Americas) Fixed Inductors - 0805CS-680EJTS 0805CS-680EJTS

Description
Manufacturer: Delta Electronics Win Source Part Number: 904739-0805CS-680EJT S Series: 0805CS Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 380mOhm 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 0805CS Categories: Inductors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 0805CS-680EJTS-ND, 2035-1299-2, 2035-1299-1, 2035-1299-6
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 904739-0805CS-680EJT S Series: 0805CS Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 380mOhm 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 0805CS Categories: Inductors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 0805CS-680EJTS-ND, 2035-1299-2, 2035-1299-1, 2035-1299-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 0805CS-680EJTS
904739-0805CS-680EJTS
Fixed Inductors - 0805CS-680EJTS 904739-0805CS-680EJTS
Manufacturer: Delta Electronics Win Source Part Number: 904739-0805CS-680EJT S Series: 0805CS Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 380mOhm 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 0805CS Categories: Inductors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 0805CS-680EJTS-ND, 2035-1299-2, 2035-1299-1, 2035-1299-6

Manufacturer: Delta Electronics
Win Source Part Number: 904739-0805CS-680EJTS
Series: 0805CS
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 380mOhm 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 0805CS
Categories: Inductors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 0805CS-680EJTS-ND, 2035-1299-2, 2035-1299-1, 2035-1299-6

Buy Now Datasheet
Fixed Inductors - 2035-1299-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1299-2-ND
Fixed Inductors 2035-1299-2-ND
68nH Unshielded Wirewound Inductor 500mA 380mOhm 0805 (2012 Metric)

68nH Unshielded Wirewound Inductor 500mA 380mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1299-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1299-1-ND
Fixed Inductors 2035-1299-1-ND
68nH Unshielded Wirewound Inductor 500mA 380mOhm 0805 (2012 Metric)

68nH Unshielded Wirewound Inductor 500mA 380mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 904739-0805CS-680EJTS 2035-1299-2-ND
Product Name Fixed Inductors - 0805CS-680EJTS Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402DF-181XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1849018 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details