Delta Electronics (Americas) Fixed Inductors 0805CS-5N6EKTS

Description
5.6nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1291-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1291-2-ND
Fixed Inductors 2035-1291-2-ND
5.6nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

5.6nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1291-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1291-1-ND
Fixed Inductors 2035-1291-1-ND
5.6nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

5.6nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1291-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N3 0201DS-3N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - AX97-20471-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-DKFP-C22C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details