Delta Electronics (Americas) Fixed Inductors 0805CS-562EKFS

Description
5.6µH Unshielded Wirewound Inductor 250mA 2.3Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 250mA 2.3Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CS-562EKFSDKR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Unshielded Wirewound Inductor 250mA 2.3Ohm Max 0805 (2012 Metric)

5.6µH Unshielded Wirewound Inductor 250mA 2.3Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-562EKFSCT-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Unshielded Wirewound Inductor 250mA 2.3Ohm Max 0805 (2012 Metric)

5.6µH Unshielded Wirewound Inductor 250mA 2.3Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-562EKFSTR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Unshielded Wirewound Inductor 250mA 2.3Ohm Max 0805 (2012 Metric)

5.6µH Unshielded Wirewound Inductor 250mA 2.3Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0805CS-562EKFSDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers