Delta Electronics (Americas) Fixed Inductors - 0805CS-561EJFS 0805CS-561EJFS

Description
Manufacturer: Delta Electronics Win Source Part Number: 904738-0805CS-561EJF S Series: 0805CS Operating Temperature Range: -40°C ~ 85°C Features: Unshielded Wirewound Inductor 450mOhm 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 0805CS Categories: Inductors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 2035-0805CS-561EJFSC T, 2035-0805CS-561EJFSD KR, 0805CS-561EJFS-ND, 2035-0805CS-561EJFST R
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 904738-0805CS-561EJF S Series: 0805CS Operating Temperature Range: -40°C ~ 85°C Features: Unshielded Wirewound Inductor 450mOhm 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 0805CS Categories: Inductors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 2035-0805CS-561EJFSC T, 2035-0805CS-561EJFSD KR, 0805CS-561EJFS-ND, 2035-0805CS-561EJFST R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 0805CS-561EJFS
904738-0805CS-561EJFS
Fixed Inductors - 0805CS-561EJFS 904738-0805CS-561EJFS
Manufacturer: Delta Electronics Win Source Part Number: 904738-0805CS-561EJF S Series: 0805CS Operating Temperature Range: -40°C ~ 85°C Features: Unshielded Wirewound Inductor 450mOhm 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 0805CS Categories: Inductors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 2035-0805CS-561EJFSC T, 2035-0805CS-561EJFSD KR, 0805CS-561EJFS-ND, 2035-0805CS-561EJFST R

Manufacturer: Delta Electronics
Win Source Part Number: 904738-0805CS-561EJFS
Series: 0805CS
Operating Temperature Range: -40°C ~ 85°C
Features: Unshielded Wirewound Inductor 450mOhm 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 0805CS
Categories: Inductors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 2035-0805CS-561EJFSCT, 2035-0805CS-561EJFSDKR, 0805CS-561EJFS-ND, 2035-0805CS-561EJFSTR

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-561EJFSCT-ND - DigiKey
Thief River Falls, MN, United States
560nH Unshielded Wirewound Inductor 550mA 450mOhm 0805 (2012 Metric)

560nH Unshielded Wirewound Inductor 550mA 450mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-561EJFSDKR-ND - DigiKey
Thief River Falls, MN, United States
560nH Unshielded Wirewound Inductor 550mA 450mOhm 0805 (2012 Metric)

560nH Unshielded Wirewound Inductor 550mA 450mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-561EJFSTR-ND - DigiKey
Thief River Falls, MN, United States
560nH Unshielded Wirewound Inductor 550mA 450mOhm 0805 (2012 Metric)

560nH Unshielded Wirewound Inductor 550mA 450mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 904738-0805CS-561EJFS 2035-0805CS-561EJFSCT-ND
Product Name Fixed Inductors - 0805CS-561EJFS Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Automotive 0.0024uH 250MHz 0.79A Inductor and Choke - 71-0402CS-2N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0024 microH
Inductance Tolerance 5 (+/- %)
View Details