Delta Electronics (Americas) Fixed Inductors 0805CS-472EKTS

Description
4.7µH Unshielded Wirewound Inductor 90mA 6.4Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 90mA 6.4Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1283-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1283-2-ND
Fixed Inductors 2035-1283-2-ND
4.7µH Unshielded Wirewound Inductor 90mA 6.4Ohm 0805 (2012 Metric)

4.7µH Unshielded Wirewound Inductor 90mA 6.4Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1283-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1283-1-ND
Fixed Inductors 2035-1283-1-ND
4.7µH Unshielded Wirewound Inductor 90mA 6.4Ohm 0805 (2012 Metric)

4.7µH Unshielded Wirewound Inductor 90mA 6.4Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1283-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-21N 0302CS-21NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details