Delta Electronics (Americas) Fixed Inductors - 0805CS-471EJFS 0805CS-471EJFS

Description
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 736020-0805CS-471EJF S Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 470nH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 350MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 450mOhm Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.057" (1.45mm) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.090" L x 0.067" W (2.29mm x 1.71mm) Q at Freq: 20 at 25.2MHz Current Rating (Amps): 600mA Inductance Frequency - Test: 25.2MHz
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 736020-0805CS-471EJF S Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 470nH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 350MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 450mOhm Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.057" (1.45mm) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.090" L x 0.067" W (2.29mm x 1.71mm) Q at Freq: 20 at 25.2MHz Current Rating (Amps): 600mA Inductance Frequency - Test: 25.2MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 0805CS-471EJFS
736020-0805CS-471EJFS
Fixed Inductors - 0805CS-471EJFS 736020-0805CS-471EJFS
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 736020-0805CS-471EJF S Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 470nH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 350MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 450mOhm Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.057" (1.45mm) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.090" L x 0.067" W (2.29mm x 1.71mm) Q at Freq: 20 at 25.2MHz Current Rating (Amps): 600mA Inductance Frequency - Test: 25.2MHz

Manufacturer: Delta Electronics/Components
Win Source Part Number: 736020-0805CS-471EJFS
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 470nH
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 350MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 450mOhm
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 0805
Height - Seated (Maximum): 0.057" (1.45mm)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.090" L x 0.067" W (2.29mm x 1.71mm)
Q at Freq: 20 at 25.2MHz
Current Rating (Amps): 600mA
Inductance Frequency - Test: 25.2MHz

Buy Now
Fixed Inductors - 2035-0805CS-471EJFSCT-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Wirewound Inductor 600mA 450mOhm 0805 (2012 Metric)

470nH Unshielded Wirewound Inductor 600mA 450mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-471EJFSTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Wirewound Inductor 600mA 450mOhm 0805 (2012 Metric)

470nH Unshielded Wirewound Inductor 600mA 450mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 736020-0805CS-471EJFS 2035-0805CS-471EJFSCT-ND
Product Name Fixed Inductors - 0805CS-471EJFS Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-75N 0402DC-75NXJRW , 0402DC-75NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2126002P - RS Components, Ltd.
Specs
Inductance Range 330 microH
Rated DC Current 280 milliamps
Standards and Certifications RoHS
View Details