Delta Electronics (Americas) Fixed Inductors 0805CS-471EGTS

Description
470nH Unshielded Wirewound Inductor 250mA 1.7Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 250mA 1.7Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1278-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1278-2-ND
Fixed Inductors 2035-1278-2-ND
470nH Unshielded Wirewound Inductor 250mA 1.7Ohm 0805 (2012 Metric)

470nH Unshielded Wirewound Inductor 250mA 1.7Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1278-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1278-1-ND
Fixed Inductors 2035-1278-1-ND
470nH Unshielded Wirewound Inductor 250mA 1.7Ohm 0805 (2012 Metric)

470nH Unshielded Wirewound Inductor 250mA 1.7Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1278-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1278-6-ND
Fixed Inductors 2035-1278-6-ND
470nH Unshielded Wirewound Inductor 250mA 1.7Ohm 0805 (2012 Metric)

470nH Unshielded Wirewound Inductor 250mA 1.7Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1278-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.039uH 250MHz 0.2A Inductor and Choke - 71-0402CS-39NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0390 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details