Delta Electronics (Americas) Fixed Inductors 0805CS-470EGTS

Description
47nH Unshielded Wirewound Inductor 500mA 310mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 500mA 310mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CS-470EGTSTR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Wirewound Inductor 500mA 310mOhm 0805 (2012 Metric)

47nH Unshielded Wirewound Inductor 500mA 310mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-470EGTSCT-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Wirewound Inductor 500mA 310mOhm 0805 (2012 Metric)

47nH Unshielded Wirewound Inductor 500mA 310mOhm 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 0805CS-470EGTS
904737-0805CS-470EGTS
Fixed Inductors - 0805CS-470EGTS 904737-0805CS-470EGTS
Manufacturer: Delta Electronics Win Source Part Number: 904737-0805CS-470EGT S Series: 0805CS Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 310mOhm 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 0805CS Categories: Inductors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 2035-1275-1, 2035-1275-2, 2035-1275-6, 0805CS-470EGTS-ND

Manufacturer: Delta Electronics
Win Source Part Number: 904737-0805CS-470EGTS
Series: 0805CS
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 310mOhm 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 0805CS
Categories: Inductors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 2035-1275-1, 2035-1275-2, 2035-1275-6, 0805CS-470EGTS-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2035-0805CS-470EGTSTR-ND 904737-0805CS-470EGTS
Product Name Fixed Inductors Fixed Inductors - 0805CS-470EGTS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226C221KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details