Delta Electronics (Americas) Fixed Inductors 0805CS-391EKTS

Description
390nH Unshielded Wirewound Inductor 290mA 1.5Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 290mA 1.5Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1264-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1264-1-ND
Fixed Inductors 2035-1264-1-ND
390nH Unshielded Wirewound Inductor 290mA 1.5Ohm 0805 (2012 Metric)

390nH Unshielded Wirewound Inductor 290mA 1.5Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1264-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1264-2-ND
Fixed Inductors 2035-1264-2-ND
390nH Unshielded Wirewound Inductor 290mA 1.5Ohm 0805 (2012 Metric)

390nH Unshielded Wirewound Inductor 290mA 1.5Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1264-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.7 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details