Delta Electronics (Americas) Fixed Inductors 0805CS-391EGTS

Description
390nH Unshielded Wirewound Inductor 290mA 1.5Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 290mA 1.5Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CS-391EGTSCT-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Wirewound Inductor 290mA 1.5Ohm 0805 (2012 Metric)

390nH Unshielded Wirewound Inductor 290mA 1.5Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-391EGTSTR-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Wirewound Inductor 290mA 1.5Ohm 0805 (2012 Metric)

390nH Unshielded Wirewound Inductor 290mA 1.5Ohm 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 0805CS-391EGTS
853413-0805CS-391EGTS
Fixed Inductors - 0805CS-391EGTS 853413-0805CS-391EGTS
Manufacturer: Delta Electronics Win Source Part Number: 853413-0805CS-391EGT S Series: 0805CS Features: 390 nH Inductor 290 mA Package: Reel - TR Family Name: 0805CS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 2035-1262-6, 0805CS-391EGTS-ND, 2035-1262-1, 2035-1262-2

Manufacturer: Delta Electronics
Win Source Part Number: 853413-0805CS-391EGTS
Series: 0805CS
Features: 390 nH Inductor 290 mA
Package: Reel - TR
Family Name: 0805CS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 2035-1262-6, 0805CS-391EGTS-ND, 2035-1262-1, 2035-1262-2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2035-0805CS-391EGTSCT-ND 853413-0805CS-391EGTS
Product Name Fixed Inductors Fixed Inductors - 0805CS-391EGTS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Chokes - 1879855-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 220 ohms
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details