Delta Electronics (Americas) Fixed Inductors 0805CS-360EJTS

Description
36nH Unshielded Wirewound Inductor 500mA 270mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
36nH Unshielded Wirewound Inductor 500mA 270mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1254-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1254-1-ND
Fixed Inductors 2035-1254-1-ND
36nH Unshielded Wirewound Inductor 500mA 270mOhm 0805 (2012 Metric)

36nH Unshielded Wirewound Inductor 500mA 270mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1254-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1254-2-ND
Fixed Inductors 2035-1254-2-ND
36nH Unshielded Wirewound Inductor 500mA 270mOhm 0805 (2012 Metric)

36nH Unshielded Wirewound Inductor 500mA 270mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1254-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers