Delta Electronics (Americas) Fixed Inductors 0805CS-360EGTS

Description
36nH Unshielded Wirewound Inductor 500mA 270mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
36nH Unshielded Wirewound Inductor 500mA 270mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CS-360EGTSTR-ND - DigiKey
Thief River Falls, MN, United States
36nH Unshielded Wirewound Inductor 500mA 270mOhm 0805 (2012 Metric)

36nH Unshielded Wirewound Inductor 500mA 270mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-360EGTSCT-ND - DigiKey
Thief River Falls, MN, United States
36nH Unshielded Wirewound Inductor 500mA 270mOhm 0805 (2012 Metric)

36nH Unshielded Wirewound Inductor 500mA 270mOhm 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1143990-0805CS-360EGTS
Inductors, Coils, Chokes - Fixed Inductors 1143990-0805CS-360EGTS
Win Source Part Number: 1143990-0805CS-360EG TS Category: Inductors, Coils, Chokes>Fixed Inductors Series: 0805CS Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 36 nH Height - Seated (Max): 0.061" (1.55mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Ceramic Q @ Freq: 55 @ 500MHz Frequency - Self Resonant: 1.7GHz Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 270mOhm Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.090" L x 0.071" W (2.29mm x 1.80mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Delta Electronics/Componen ts Other Names: 0805CS-360EGTS-ND,20 35-1253-6,2035-1253- 2,2035-1253-1 Base Product Number: 0805CS

Win Source Part Number: 1143990-0805CS-360EGTS
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 0805CS
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 36 nH
Height - Seated (Max): 0.061" (1.55mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Ceramic
Q @ Freq: 55 @ 500MHz
Frequency - Self Resonant: 1.7GHz
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 270mOhm
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.090" L x 0.071" W (2.29mm x 1.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 250 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Delta Electronics/Components
Other Names: 0805CS-360EGTS-ND,2035-1253-6,2035-1253-2,2035-1253-1
Base Product Number: 0805CS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2035-0805CS-360EGTSTR-ND 1143990-0805CS-360EGTS
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620284 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Inductor and Choke - 71-KQ0805TE68NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details