Delta Electronics (Americas) Fixed Inductors 0805CS-332EKTS

Description
3.3µH Unshielded Wirewound Inductor 90mA 4.4Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 90mA 4.4Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1252-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1252-1-ND
Fixed Inductors 2035-1252-1-ND
3.3µH Unshielded Wirewound Inductor 90mA 4.4Ohm 0805 (2012 Metric)

3.3µH Unshielded Wirewound Inductor 90mA 4.4Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1252-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1252-2-ND
Fixed Inductors 2035-1252-2-ND
3.3µH Unshielded Wirewound Inductor 90mA 4.4Ohm 0805 (2012 Metric)

3.3µH Unshielded Wirewound Inductor 90mA 4.4Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1252-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers