Delta Electronics (Americas) Fixed Inductors 0805CS-332EKFS

Description
3.3µH Unshielded Wirewound Inductor 300mA 1.5Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 300mA 1.5Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0805CS-332EKFSCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 300mA 1.5Ohm 0805 (2012 Metric)

3.3µH Unshielded Wirewound Inductor 300mA 1.5Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0805CS-332EKFSTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 300mA 1.5Ohm 0805 (2012 Metric)

3.3µH Unshielded Wirewound Inductor 300mA 1.5Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0805CS-332EKFSCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2469841 - RS Components, Ltd.
Specs
Inductance Range 0.0560 microH
Rated DC Current 250 milliamps
Standards and Certifications RoHS
View Details