Delta Electronics (Americas) Fixed Inductors 0805CS-332EJTS

Description
3.3µH Unshielded Wirewound Inductor 90mA 4.4Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 90mA 4.4Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1251-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1251-1-ND
Fixed Inductors 2035-1251-1-ND
3.3µH Unshielded Wirewound Inductor 90mA 4.4Ohm 0805 (2012 Metric)

3.3µH Unshielded Wirewound Inductor 90mA 4.4Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1251-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1251-2-ND
Fixed Inductors 2035-1251-2-ND
3.3µH Unshielded Wirewound Inductor 90mA 4.4Ohm 0805 (2012 Metric)

3.3µH Unshielded Wirewound Inductor 90mA 4.4Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1251-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N9 0201DS-3N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 70.05 to ? microH
Rated DC Current 9700 milliamps
View Details
4 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3163-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers