Delta Electronics (Americas) Fixed Inductors 0805CS-331EKTS

Description
330nH Unshielded Wirewound Inductor 310mA 1.4Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 310mA 1.4Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1249-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1249-2-ND
Fixed Inductors 2035-1249-2-ND
330nH Unshielded Wirewound Inductor 310mA 1.4Ohm 0805 (2012 Metric)

330nH Unshielded Wirewound Inductor 310mA 1.4Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1249-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1249-1-ND
Fixed Inductors 2035-1249-1-ND
330nH Unshielded Wirewound Inductor 310mA 1.4Ohm 0805 (2012 Metric)

330nH Unshielded Wirewound Inductor 310mA 1.4Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1249-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-82N 0402DC-82NXJRW , 0402DC-82NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIRCH-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details